TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X6S0G224K030BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X6S0G224K030BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X6S0G224K030BB
Multilayer Ceramic Chip Capacitor C0603X6S0G224K030BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8004-1-ND
Ceramic Capacitors 445-8004-1-ND
0.22µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8004-2-ND
Ceramic Capacitors 445-8004-2-ND
0.22µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8004-6-ND
Ceramic Capacitors 445-8004-6-ND
0.22µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 4V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X6S0G224K030BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X6S0G224K030BB
Ceramic Capacitors C0603X6S0G224K030BB
CAP CER 0.22UF 4V X6S 0201

CAP CER 0.22UF 4V X6S 0201

Supplier's Site Datasheet
Mlcc,0201,x6S,4V,0.22Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk - 72W1690 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0201,x6S,4V,0.22Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk
72W1690
Mlcc,0201,x6S,4V,0.22Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk 72W1690
MLCC,0201,X6S,4V,0.2 2µF,0.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,0201,X6S,4V,0.22µF,0.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X6S0G224K030BB 445-8004-1-ND 445-8004-6-ND C0603X6S0G224K030BB 72W1690
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0201,x6S,4V,0.22Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details