General (Up to 50V)
0.22µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
0.22µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
0.22µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0603X5R1E224M030BC | 445-13678-2-ND | 445-13678-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |