General (Up to 50V)
2200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
2200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
2200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
CERAMIC CAPACITOR 2200PF, 25V, X5R, 10%, 0201; Capacitance:2200pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mmRoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C0603X5R1E222K030BA | 445-1791-2-ND | 445-1791-6-ND | 87R3055 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 2200Pf, 25V, X5R, 10%, 0201; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0022 microF | 0.0022 microF |