TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X5R1E221K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1E221K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1E221K030BA
Multilayer Ceramic Chip Capacitor C0603X5R1E221K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4687-1-ND
Ceramic Capacitors 445-4687-1-ND
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4687-6-ND
Ceramic Capacitors 445-4687-6-ND
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4687-2-ND
Ceramic Capacitors 445-4687-2-ND
220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic, 220Pf, 25V, X5R, 10%, 0201, Full Reel; Capacitance Tdk - 87R3053 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 25V, X5R, 10%, 0201, Full Reel; Capacitance Tdk
87R3053
Capacitor Ceramic, 220Pf, 25V, X5R, 10%, 0201, Full Reel; Capacitance Tdk 87R3053
CAPACITOR CERAMIC, 220PF, 25V, X5R, 10%, 0201, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 25V, X5R, 10%, 0201, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603X5R1E221K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X5R1E221K030BA
Ceramic Capacitors C0603X5R1E221K030BA
CAP CER 220PF 25V X5R 0201

CAP CER 220PF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1E221K030BA 445-4687-1-ND 445-4687-6-ND 87R3053 C0603X5R1E221K030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 220Pf, 25V, X5R, 10%, 0201, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details