10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 10000PF 16V X5R 0201
| DigiKey | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-16166-1-ND | 445-16166-6-ND | 769-C0603X5R1C103K030BA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 10000PF 16V X5R 0201 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |