TDK Corporation Multilayer Ceramic Chip Capacitor C0603X5R1A474M030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1A474M030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1A474M030BC
Multilayer Ceramic Chip Capacitor C0603X5R1A474M030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13666-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13666-2-ND
Ceramic Capacitors 445-13666-2-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13666-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13666-1-ND
Ceramic Capacitors 445-13666-1-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13666-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13666-6-ND
Ceramic Capacitors 445-13666-6-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 10V Capacitor
60-C0603X5R1A474M030BC
0.47UF 10V Capacitor 60-C0603X5R1A474M030BC
CAP CER 0.47UF 10V X5R 0201 Product overview: C0603X5R1A474M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R1A474M030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X5R 0201 Product overview: C0603X5R1A474M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R1A474M030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.47UF 10V X5R 0201 - 769-C0603X5R1A474M030BC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 10V X5R 0201
769-C0603X5R1A474M030BC
CAP CER 0.47UF 10V X5R 0201 769-C0603X5R1A474M030BC
CAP CER 0.47UF 10V X5R 0201

CAP CER 0.47UF 10V X5R 0201

Supplier's Site
Mlcc,0201,x5R,10V,0.47Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk - 29X4761 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0201,x5R,10V,0.47Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk
29X4761
Mlcc,0201,x5R,10V,0.47Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk 29X4761
MLCC,0201,X5R,10V,0. 47µF,0.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,0201,X5R,10V,0.47µF,0.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 10V, 20%, X5R, 0201; Capacitance Tdk - 78Y9875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10V, 20%, X5R, 0201; Capacitance Tdk
78Y9875
Cap, 0.47Μf, 10V, 20%, X5R, 0201; Capacitance Tdk 78Y9875
CAP, 0.47µF, 10V, 20%, X5R, 0201; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 10V, 20%, X5R, 0201; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603X5R1A474M030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X5R1A474M030BC
Ceramic Capacitors C0603X5R1A474M030BC
CAP CER 0.47UF 10V X5R 0201

CAP CER 0.47UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1A474M030BC 445-13666-2-ND 445-13666-6-ND 60-C0603X5R1A474M030BC 769-C0603X5R1A474M030BC 29X4761 78Y9875 C0603X5R1A474M030BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.47UF 10V Capacitor CAP CER 0.47UF 10V X5R 0201 Mlcc,0201,x5R,10V,0.47Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk Cap, 0.47Μf, 10V, 20%, X5R, 0201; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers