TDK Corporation Multilayer Ceramic Chip Capacitor C0603X5R1A224K030BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1A224K030BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1A224K030BB
Multilayer Ceramic Chip Capacitor C0603X5R1A224K030BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7320-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7320-6-ND
Ceramic Capacitors 445-7320-6-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7320-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7320-2-ND
Ceramic Capacitors 445-7320-2-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7320-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7320-1-ND
Ceramic Capacitors 445-7320-1-ND
0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk - 04X3189 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk
04X3189
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk 04X3189
CERAMIC CAPACITOR, 0.22UF, 10V, X5R, 0201; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 10V, X5R, 0201; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 10V, 10%, X5R, 0201; Capacitance Tdk - 94Y9886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10V, 10%, X5R, 0201; Capacitance Tdk
94Y9886
Cap, 0.22Μf, 10V, 10%, X5R, 0201; Capacitance Tdk 94Y9886
CAP, 0.22µF, 10V, 10%, X5R, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 10V, 10%, X5R, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 10V, 10%, X5R, 0201; Capacitance Tdk - 79Y4126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 10V, 10%, X5R, 0201; Capacitance Tdk
79Y4126
Cap, 0.22Μf, 10V, 10%, X5R, 0201; Capacitance Tdk 79Y4126
CAP, 0.22µF, 10V, 10%, X5R, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 10V, 10%, X5R, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1A224K030BB 445-7320-6-ND 445-7320-2-ND 04X3189 94Y9886
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk Cap, 0.22Μf, 10V, 10%, X5R, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details