TDK Corporation Multilayer Ceramic Chip Capacitor C0603X5R1A104K030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1A104K030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1A104K030BC
Multilayer Ceramic Chip Capacitor C0603X5R1A104K030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7318-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7318-2-ND
Ceramic Capacitors 445-7318-2-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7318-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7318-6-ND
Ceramic Capacitors 445-7318-6-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7318-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7318-1-ND
Ceramic Capacitors 445-7318-1-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 10V Capacitor
60-C0603X5R1A104K030BC
0.1UF 10V Capacitor 60-C0603X5R1A104K030BC
CAP CER 0.1UF 10V X5R 0201 Product overview: C0603X5R1A104K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R1A104K030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 0201 Product overview: C0603X5R1A104K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R1A104K030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427258 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427258
MLCCs - Multilayer Ceramic Capacitors 2427258
TDK C0603X5R1A104K030BC

TDK C0603X5R1A104K030BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427259P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427259P
MLCCs - Multilayer Ceramic Capacitors 2427259P
TDK C0603X5R1A104K030BC

TDK C0603X5R1A104K030BC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427259
MLCCs - Multilayer Ceramic Capacitors 2427259
TDK C0603X5R1A104K030BC

TDK C0603X5R1A104K030BC

Supplier's Site
Ceramic Capacitors - C0603X5R1A104K030BC - 914137-C0603X5R1A104K030BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603X5R1A104K030BC
914137-C0603X5R1A104K030BC
Ceramic Capacitors - C0603X5R1A104K030BC 914137-C0603X5R1A104K030BC
Manufacturer: TDK Corporation Win Source Part Number: 914137-C0603X5R1A104 K030BC Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7318-1, 445-7318-2, C0603X5R1A104K, C0603X5R1A104KT00NN, Q8078865, 2266-C0603X5R1A104K0 30BC, 445-7318-6

Manufacturer: TDK Corporation
Win Source Part Number: 914137-C0603X5R1A104K030BC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7318-1, 445-7318-2, C0603X5R1A104K, C0603X5R1A104KT00NN, Q8078865, 2266-C0603X5R1A104K030BC, 445-7318-6

Buy Now
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201; Capacitance Tdk - 04X3188 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201; Capacitance Tdk
04X3188
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201; Capacitance Tdk 04X3188
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk - 51T2556 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk
51T2556
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk 51T2556
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603X5R1A104K030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X5R1A104K030BC
Ceramic Capacitors C0603X5R1A104K030BC
CAP CER 0.1UF 10V X5R 0201

CAP CER 0.1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1A104K030BC 445-7318-2-ND 445-7318-6-ND 60-C0603X5R1A104K030BC 2427258 914137-C0603X5R1A104K030BC 04X3188 51T2556 C0603X5R1A104K030BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.1UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C0603X5R1A104K030BC Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201; Capacitance Tdk Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-BD-20X20X5-G-120-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details