TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk C0603X5R1A104K030BC.

Description
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk - 25AC8242 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk
25AC8242
Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk 25AC8242
CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8242
Product Name Ceramic Capacitor, 0.1Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers