TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X5R0J334M030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R0J334M030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R0J334M030BC
Multilayer Ceramic Chip Capacitor C0603X5R0J334M030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8006-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8006-6-ND
Ceramic Capacitors 445-8006-6-ND
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8006-1-ND
Ceramic Capacitors 445-8006-1-ND
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8006-2-ND
Ceramic Capacitors 445-8006-2-ND
0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.33µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Mlcc,0201,x5R,6.3V,0.33Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk - 65T7755 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0201,x5R,6.3V,0.33Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk
65T7755
Mlcc,0201,x5R,6.3V,0.33Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk 65T7755
MLCC,0201,X5R,6.3V,0 .33µF,0.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,0201,X5R,6.3V,0.33µF,0.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R0J334M030BC 445-8006-6-ND 445-8006-1-ND 65T7755
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0201,x5R,6.3V,0.33Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details