TDK U.S.A. Corporation Ceramic Capacitors C0603X5R0J333K030BC

Description
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4708-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4708-2-ND
Ceramic Capacitors 445-4708-2-ND
0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Tdk - 90R9997 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Tdk
90R9997
Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Tdk 90R9997
CERAMIC CAPACITOR 0.033UF 6.3V, X5R, 10%, 0201; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 6.3V, X5R, 10%, 0201; Capacitance:33000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Μf, 6.3V, 10%, X5R, 0201, Reel; Capacitance Tdk - 36AJ8783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 6.3V, 10%, X5R, 0201, Reel; Capacitance Tdk
36AJ8783
Cap, 0.033Μf, 6.3V, 10%, X5R, 0201, Reel; Capacitance Tdk 36AJ8783
CAP, 0.033µF, 6.3V, 10%, X5R, 0201, REEL; Capacitance:33000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.033µF, 6.3V, 10%, X5R, 0201, REEL; Capacitance:33000pF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-4708-2-ND 90R9997 36AJ8783
Product Name Ceramic Capacitors Ceramic Capacitor 0.033Uf 6.3V, X5R, 10%, 0201; Capacitance Tdk Cap, 0.033Μf, 6.3V, 10%, X5R, 0201, Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details