TDK U.S.A. Corporation Ceramic Capacitors C0603JB1E221K030BA

Description
220pF ±10% 25V Ceramic Capacitor JB 0201 (0603 Metric)
Request a Quote Datasheet
Description
220pF ±10% 25V Ceramic Capacitor JB 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10787-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10787-2-ND
Ceramic Capacitors 445-10787-2-ND
220pF ±10% 25V Ceramic Capacitor JB 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF 25V Capacitor
60-C0603JB1E221K030BA
220PF 25V Capacitor 60-C0603JB1E221K030BA
CAP CER 220PF 25V JB 0201 Product overview: C0603JB1E221K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603JB1E221K030B A can be used for catalog matching and distributor lookup.

CAP CER 220PF 25V JB 0201 Product overview: C0603JB1E221K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603JB1E221K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 445-10787-2-ND 60-C0603JB1E221K030BA
Product Name Ceramic Capacitors 220PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details