TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603JB1E154M030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603JB1E154M030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603JB1E154M030BC
Multilayer Ceramic Chip Capacitor C0603JB1E154M030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.15UF 25V Capacitor
60-C0603JB1E154M030BC
0.15UF 25V Capacitor 60-C0603JB1E154M030BC
CAP CER 0.15UF 25V JB 0201 Product overview: C0603JB1E154M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603JB1E154M030B C can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 25V JB 0201 Product overview: C0603JB1E154M030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603JB1E154M030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-10786-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10786-2-ND
Ceramic Capacitors 445-10786-2-ND
0.15µF ±20% 25V Ceramic Capacitor JB 0201 (0603 Metric)

0.15µF ±20% 25V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10786-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10786-1-ND
Ceramic Capacitors 445-10786-1-ND
0.15µF ±20% 25V Ceramic Capacitor JB 0201 (0603 Metric)

0.15µF ±20% 25V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603JB1E154M030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603JB1E154M030BC
Ceramic Capacitors C0603JB1E154M030BC
CAP CER 0.15UF 25V JB 0201

CAP CER 0.15UF 25V JB 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603JB1E154M030BC 60-C0603JB1E154M030BC 445-10786-2-ND C0603JB1E154M030BC
Product Name Multilayer Ceramic Chip Capacitor 0.15UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers