TDK U.S.A. Corporation Ceramic Capacitors C0603JB1A223M030BC

Description
0.022µF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10753-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10753-2-ND
Ceramic Capacitors 445-10753-2-ND
0.022µF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

0.022µF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603JB1A223M030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603JB1A223M030BC
Ceramic Capacitors C0603JB1A223M030BC
CAP CER 0.022UF 10V JB 0201

CAP CER 0.022UF 10V JB 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10753-2-ND C0603JB1A223M030BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details