TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603CH1E150K030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603CH1E150K030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603CH1E150K030BA
Multilayer Ceramic Chip Capacitor C0603CH1E150K030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10660-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10660-2-ND
Ceramic Capacitors 445-10660-2-ND
15pF ±10% 25V Ceramic Capacitor CH 0201 (0603 Metric)

15pF ±10% 25V Ceramic Capacitor CH 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10660-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10660-1-ND
Ceramic Capacitors 445-10660-1-ND
15pF ±10% 25V Ceramic Capacitor CH 0201 (0603 Metric)

15pF ±10% 25V Ceramic Capacitor CH 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603CH1E150K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603CH1E150K030BA
Ceramic Capacitors C0603CH1E150K030BA
CAP CER 15PF 25V CH 0201

CAP CER 15PF 25V CH 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603CH1E150K030BA 445-10660-2-ND C0603CH1E150K030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers