TDK U.S.A. Corporation Ceramic Capacitors C0603CH1E040C030BA

Description
4pF ±0.25pF 25V Ceramic Capacitor CH 0201 (0603 Metric)
Request a Quote Datasheet
Description
4pF ±0.25pF 25V Ceramic Capacitor CH 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10647-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10647-1-ND
Ceramic Capacitors 445-10647-1-ND
4pF ±0.25pF 25V Ceramic Capacitor CH 0201 (0603 Metric)

4pF ±0.25pF 25V Ceramic Capacitor CH 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10647-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10647-2-ND
Ceramic Capacitors 445-10647-2-ND
4pF ±0.25pF 25V Ceramic Capacitor CH 0201 (0603 Metric)

4pF ±0.25pF 25V Ceramic Capacitor CH 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-10647-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers