TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603C0G1H6R8D030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1H6R8D030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1H6R8D030BA
Multilayer Ceramic Chip Capacitor C0603C0G1H6R8D030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1774-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1774-2-ND
Ceramic Capacitors 445-1774-2-ND
6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 6.8Pf 50V, C0G, 0.5Pf, 0201; Capacitance Tdk - 90R9990 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6.8Pf 50V, C0G, 0.5Pf, 0201; Capacitance Tdk
90R9990
Ceramic Capacitor 6.8Pf 50V, C0G, 0.5Pf, 0201; Capacitance Tdk 90R9990
CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.5pF, 0201; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6.8PF 50V, C0G, 0.5pF, 0201; Capacitance:6.8pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C0603C0G1H6R8D030BA 445-1774-2-ND 90R9990
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 6.8Pf 50V, C0G, 0.5Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details