The TDK multilayer ceramic chip capacitor with a capacitance of 47 pF and a voltage rating of 50V features a tolerance of ±5% and utilizes a C0G/NP0 dielectric. It is housed in a compact 0201 (0603 metric) case size, making it suitable for space-constrained applications. This capacitor is designed for general electronic equipment, including mobile devices and power supply circuits, and offers low equivalent series resistance (ESR) and low equivalent series inductance (ESL), which contribute to its excellent frequency characteristics. The product is RoHS compliant and is intended for use in standard operating conditions, ensuring reliability and performance in various electronic applications.
General (Up to 50V)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 47PF, 50V, 5%, C0G/NP0, 0201; Capacitance:47pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes
CAP CER 47PF 50V C0G 0201
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C0603C0G1H470J030BA | 445-1782-2-ND | 445-1782-6-ND | 78Y9868 | C0603C0G1H470J030BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 47Pf, 50V, 5%, C0G/np0, 0201; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF |