CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0201; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29AC4206 |
| Product Name | Ceramic Capacitor 39Pf 50V, C0G, 5%, 0201; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 3.90E-5 microF |