TDK U.S.A. Corporation Ceramic Capacitors C0603C0G1H2R7C

Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2921-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2921-2-ND
Ceramic Capacitors 445-2921-2-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2921-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2921-1-ND
Ceramic Capacitors 445-2921-1-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0201; Capacitance Tdk - 90R9981 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0201; Capacitance Tdk
90R9981
Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0201; Capacitance Tdk 90R9981
CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0201; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.7PF 50V, C0G, 0.25pF, 0201; Capacitance:2.7pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C0G1H2R7C - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C0G1H2R7C
Ceramic Capacitors C0603C0G1H2R7C
CAP CER 2.7PF 50V C0G 0201

CAP CER 2.7PF 50V C0G 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-2921-2-ND 90R9981 C0603C0G1H2R7C
Product Name Ceramic Capacitors Ceramic Capacitor 2.7Pf 50V, C0G, 0.25Pf, 0201; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details