TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603C0G1H150J030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1H150J030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1H150J030BA
Multilayer Ceramic Chip Capacitor C0603C0G1H150J030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
15PF 50V Capacitor
60-C0603C0G1H150J030BA
15PF 50V Capacitor 60-C0603C0G1H150J030BA
CAP CER 15PF 50V C0G 0201 Product overview: C0603C0G1H150J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1H150J030 BA can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G 0201 Product overview: C0603C0G1H150J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1H150J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0603C0G1H150J030BA - 800487-C0603C0G1H150J030BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C0G1H150J030BA
800487-C0603C0G1H150J030BA
Ceramic Capacitors - C0603C0G1H150J030BA 800487-C0603C0G1H150J030BA
Manufacturer: TDK Corporation Win Source Part Number: 800487-C0603C0G1H150 J030BA Packaging: Reel Mounting Style: SMD Features: Low ESL Applications: Use For General Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 800487-C0603C0G1H150J030BA
Packaging: Reel
Mounting Style: SMD
Features: Low ESL
Applications: Use For General
Capacitance: 15pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 445-1776-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1776-1-ND
Ceramic Capacitors 445-1776-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1776-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1776-2-ND
Ceramic Capacitors 445-1776-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1776-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1776-6-ND
Ceramic Capacitors 445-1776-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0201, Full Reel; Capacitance Tdk - 87R2989 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0201, Full Reel; Capacitance Tdk
87R2989
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0201, Full Reel; Capacitance Tdk 87R2989
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
TDK C0603C0G1H150J030BA CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201 - 769-C0603C0G1H150J030BA - Utmel Electronic Limited
Hong Kong, China
TDK C0603C0G1H150J030BA CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201
769-C0603C0G1H150J030BA
TDK C0603C0G1H150J030BA CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201 769-C0603C0G1H150J030BA
TDK C0603C0G1H150J030BA CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201

TDK C0603C0G1H150J030BA CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1H150J030BA 60-C0603C0G1H150J030BA 800487-C0603C0G1H150J030BA 445-1776-1-ND 445-1776-6-ND 87R2989 769-C0603C0G1H150J030BA
Product Name Multilayer Ceramic Chip Capacitor 15PF 50V Capacitor Ceramic Capacitors - C0603C0G1H150J030BA Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 15Pf 50V, C0G, 5%, 0201, Full Reel; Capacitance Tdk TDK C0603C0G1H150J030BA CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0201
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details