TDK U.S.A. Corporation Ceramic Capacitors C0603C0G1E3R1C030BG

Description
3.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13611-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13611-2-ND
Ceramic Capacitors 445-13611-2-ND
3.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13611-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13611-1-ND
Ceramic Capacitors 445-13611-1-ND
3.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.1pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C0G1E3R1C030BG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C0G1E3R1C030BG
Capacitors - Ceramic Capacitors C0603C0G1E3R1C030BG
CAP CER 3.1PF 25V C0G 0201

CAP CER 3.1PF 25V C0G 0201

Supplier's Site
Ceramic Capacitors - C0603C0G1E3R1C030BG - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C0G1E3R1C030BG
Ceramic Capacitors C0603C0G1E3R1C030BG
CAP CER 3.1PF 25V C0G 0201

CAP CER 3.1PF 25V C0G 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-13611-2-ND C0603C0G1E3R1C030BG C0603C0G1E3R1C030BG
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers