TDK U.S.A. Corporation Ceramic Capacitors C0603C0G1E2R4B

Description
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4608-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4608-2-ND
Ceramic Capacitors 445-4608-2-ND
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4608-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4608-1-ND
Ceramic Capacitors 445-4608-1-ND
2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2.4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C0G1E2R4B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C0G1E2R4B
Ceramic Capacitors C0603C0G1E2R4B
CAP CER 2.4PF 25V C0G 0201

CAP CER 2.4PF 25V C0G 0201

Supplier's Site Datasheet
Ceramic Capacitor 2.4Pf 25V, C0G, 0.1Pf, 0201; Capacitance Tdk - 90R9951 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.4Pf 25V, C0G, 0.1Pf, 0201; Capacitance Tdk
90R9951
Ceramic Capacitor 2.4Pf 25V, C0G, 0.1Pf, 0201; Capacitance Tdk 90R9951
CERAMIC CAPACITOR 2.4PF 25V, C0G, 0.1pF, 0201; Capacitance:2.4pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.4PF 25V, C0G, 0.1pF, 0201; Capacitance:2.4pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-4608-2-ND C0603C0G1E2R4B 90R9951
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.4Pf 25V, C0G, 0.1Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details