General (Up to 50V)
27pF ±10% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 27PF 25V C0G 0201
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0603C0G1E270K030BA | 445-13595-2-ND | C0603C0G1E270K030BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |