TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E1R5C030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E1R5C030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E1R5C030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E1R5C030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-C0603C0G1E1R5C030BATR-ND - DigiKey
Thief River Falls, MN, United States
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C0603C0G1E1R5C030BACT-ND - DigiKey
Thief River Falls, MN, United States
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 990296-C0603C0G1E1R5C030BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
990296-C0603C0G1E1R5C030BA
Capacitors - Ceramic Capacitors 990296-C0603C0G1E1R5C030BA
Win Source Part Number: 990296-C0603C0G1E1R5 C030BA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-4599-1,445-4599- 2,C0603C0G1E1R5C,C06 03COG1E1R5C,C0603C0G 1E1R5CT00NN,445-4599 -6 Product Status: Not For New Designs

Win Source Part Number: 990296-C0603C0G1E1R5C030BA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 1.5 pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-4599-1,445-4599-2,C0603C0G1E1R5C,C0603COG1E1R5C,C0603C0G1E1R5CT00NN,445-4599-6
Product Status: Not For New Designs

Buy Now
Singapore, Singapore
1.5PF 25V Capacitor
60-C0603C0G1E1R5C030BA
1.5PF 25V Capacitor 60-C0603C0G1E1R5C030BA
CAP CER 1.5PF 25V C0G 0201 Product overview: C0603C0G1E1R5C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E1R5C030 BA can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 25V C0G 0201 Product overview: C0603C0G1E1R5C030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E1R5C030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1.5Pf 25V, C0G, 0.25Pf, 0201; Capacitance Tdk - 90R9943 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 25V, C0G, 0.25Pf, 0201; Capacitance Tdk
90R9943
Ceramic Capacitor 1.5Pf 25V, C0G, 0.25Pf, 0201; Capacitance Tdk 90R9943
CERAMIC CAPACITOR 1.5PF 25V, C0G, 0.25pF, 0201; Capacitance:1.5pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 25V, C0G, 0.25pF, 0201; Capacitance:1.5pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E1R5C030BA 445-C0603C0G1E1R5C030BATR-ND 990296-C0603C0G1E1R5C030BA 60-C0603C0G1E1R5C030BA 90R9943
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors 1.5PF 25V Capacitor Ceramic Capacitor 1.5Pf 25V, C0G, 0.25Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers