TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk C0603C0G1E101J030BA.

Description
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk - 29AC4201 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk
29AC4201
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk 29AC4201
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC4201
Product Name Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details