General (Up to 50V)
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
100pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 100PF 25V C0G 0201
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAP CER 100PF 25V C0G 0201
| TDK Corporation | DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C0603C0G1E101J030BA | 445-4675-2-ND | 445-4675-6-ND | 769-C0603C0G1E101J030BA | 72W1651 | C0603C0G1E101J030BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | CAP CER 100PF 25V C0G 0201 | Ceramic Capacitor 100Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |