TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E100D030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E100D030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E100D030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E100D030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10PF 25V Capacitor
60-C0603C0G1E100D030BA
10PF 25V Capacitor 60-C0603C0G1E100D030BA
CAP CER 10PF 25V C0G 0201 Product overview: C0603C0G1E100D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E100D030 BA can be used for catalog matching and distributor lookup.

CAP CER 10PF 25V C0G 0201 Product overview: C0603C0G1E100D030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E100D030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4651-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4651-6-ND
Ceramic Capacitors 445-4651-6-ND
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4651-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4651-1-ND
Ceramic Capacitors 445-4651-1-ND
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4651-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4651-2-ND
Ceramic Capacitors 445-4651-2-ND
10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C0G1E100D030BA - 914086-C0603C0G1E100D030BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C0G1E100D030BA
914086-C0603C0G1E100D030BA
Ceramic Capacitors - C0603C0G1E100D030BA 914086-C0603C0G1E100D030BA
Manufacturer: TDK Corporation Win Source Part Number: 914086-C0603C0G1E100 D030BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 10 pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0603C0G1E100D, C0603C0G1E100DT00NN, 445-4651-6, C0603COG1E100D, 445-4651-1, 445-4651-2

Manufacturer: TDK Corporation
Win Source Part Number: 914086-C0603C0G1E100D030BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 10 pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0603C0G1E100D, C0603C0G1E100DT00NN, 445-4651-6, C0603COG1E100D, 445-4651-1, 445-4651-2

Buy Now
Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201, Full Reel; Capacitance Tdk - 87R2882 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201, Full Reel; Capacitance Tdk
87R2882
Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201, Full Reel; Capacitance Tdk 87R2882
CERAMIC CAPACITOR 10PF 25V, C0G, 0.5pF, 0201, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 25V, C0G, 0.5pF, 0201, FULL REEL; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk - 90R9946 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk
90R9946
Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk 90R9946
CERAMIC CAPACITOR 10PF 25V, C0G, 0.5pF, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 25V, C0G, 0.5pF, 0201; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Tdk - 74AH4197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Tdk
74AH4197
Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Tdk 74AH4197
CAP, 10PF, 25V, C0G/NP0, 0201, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 10PF, 25V, C0G/NP0, 0201, REEL; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E100D030BA 60-C0603C0G1E100D030BA 445-4651-6-ND 445-4651-1-ND 914086-C0603C0G1E100D030BA 87R2882 90R9946 74AH4197
Product Name Multilayer Ceramic Chip Capacitor 10PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C0603C0G1E100D030BA Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201, Full Reel; Capacitance Tdk Ceramic Capacitor 10Pf 25V, C0G, 0.5Pf, 0201; Capacitance Tdk Cap, 10Pf, 25V, C0G/np0, 0201, Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details