TDK U.S.A. Corporation Ceramic Capacitors C0603C0G1E080C

Description
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4642-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4642-2-ND
Ceramic Capacitors 445-4642-2-ND
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 8Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk - 90R9942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk
90R9942
Ceramic Capacitor 8Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk 90R9942
CERAMIC CAPACITOR 8PF 25V, C0G/NP0, 0.25pF, 0201; Capacitance:8pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8PF 25V, C0G/NP0, 0.25pF, 0201; Capacitance:8pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-4642-2-ND 90R9942
Product Name Ceramic Capacitors Ceramic Capacitor 8Pf 25V, C0G/np0, 0.25Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details