TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E070D030BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 7pF 25V, C0G/NP0, 0.5pF, 0201 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 7pF with a voltage rating of 25V DC and a capacitance tolerance of ±0.5pF. The dielectric characteristic is C0G/NP0, which provides excellent stability and low loss over a wide temperature range. This capacitor is packaged in a 0201 (0603 metric) case size, making it suitable for compact circuit designs. It is RoHS compliant, ensuring it meets environmental regulations. The product is ideal for use in mobile communication equipment, power supply circuits, and various consumer electronics.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 7pF 25V, C0G/NP0, 0.5pF, 0201 is a multilayer ceramic chip capacitor designed for general electronic applications. It features a capacitance of 7pF with a voltage rating of 25V DC and a capacitance tolerance of ±0.5pF. The dielectric characteristic is C0G/NP0, which provides excellent stability and low loss over a wide temperature range. This capacitor is packaged in a 0201 (0603 metric) case size, making it suitable for compact circuit designs. It is RoHS compliant, ensuring it meets environmental regulations. The product is ideal for use in mobile communication equipment, power supply circuits, and various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E070D030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E070D030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E070D030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4639-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4639-2-ND
Ceramic Capacitors 445-4639-2-ND
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4639-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4639-6-ND
Ceramic Capacitors 445-4639-6-ND
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4639-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4639-1-ND
Ceramic Capacitors 445-4639-1-ND
7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic 7Pf 25V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk - 87R2854 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 7Pf 25V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk
87R2854
Capacitor Ceramic 7Pf 25V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk 87R2854
CAPACITOR CERAMIC 7PF 25V, C0G/NP0, 0.5pF, 0201; Capacitance:7pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 7PF 25V, C0G/NP0, 0.5pF, 0201; Capacitance:7pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E070D030BA 445-4639-2-ND 445-4639-6-ND 87R2854
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 7Pf 25V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details