General (Up to 50V)
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 25V, 6.25% +TOL, 6.25% -TOL, C0G, 30PPM/CEL TC, 0.000004UF, SURFACE MOUNT, 0201 ROHS COMPLIANT: YES
CAP CER 4PF 25V C0G 0201
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C0603C0G1E040C030BA | 445-4621-1-ND | 445-4621-6-ND | 09AK1675 | C0603C0G1E040C030BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor, Multilayer, Ceramic, 25V, 6.25% +Tol, 6.25% -Tol, C0G, 30Ppm/cel Tc, 0.000004Uf, Surface Mount, 0201 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF |