TDK U.S.A. Corporation Ceramic Capacitors C0603C0G1E020B

Description
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4604-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4604-2-ND
Ceramic Capacitors 445-4604-2-ND
2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 2Pf 25V, C0G/np0, 0.1Pf, 0201; Capacitance Tdk - 90R9940 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf 25V, C0G/np0, 0.1Pf, 0201; Capacitance Tdk
90R9940
Ceramic Capacitor 2Pf 25V, C0G/np0, 0.1Pf, 0201; Capacitance Tdk 90R9940
CERAMIC CAPACITOR 2PF 25V, C0G/NP0, 0.1pF, 0201; Capacitance:2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2PF 25V, C0G/NP0, 0.1pF, 0201; Capacitance:2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-4604-2-ND 90R9940
Product Name Ceramic Capacitors Ceramic Capacitor 2Pf 25V, C0G/np0, 0.1Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011323 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers