TDK U.S.A. Corporation Ceramic Capacitors C0510X6S0G224M030BC

Description
0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7075-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7075-6-ND
Ceramic Capacitors 445-7075-6-ND
0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7075-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7075-1-ND
Ceramic Capacitors 445-7075-1-ND
0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7075-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7075-2-ND
Ceramic Capacitors 445-7075-2-ND
0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

0.22µF ±20% 4V Ceramic Capacitor X6S 0204 (0510 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-7075-6-ND 445-7075-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers