TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0402X6S1A151M020BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0402X6S1A151M020BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0402X6S1A151M020BC
Multilayer Ceramic Chip Capacitor C0402X6S1A151M020BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13544-1-ND
Ceramic Capacitors 445-13544-1-ND
150pF ±20% 10V Ceramic Capacitor X6S 01005 (0402 Metric)

150pF ±20% 10V Ceramic Capacitor X6S 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13544-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13544-2-ND
Ceramic Capacitors 445-13544-2-ND
150pF ±20% 10V Ceramic Capacitor X6S 01005 (0402 Metric)

150pF ±20% 10V Ceramic Capacitor X6S 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 10V Capacitor
60-C0402X6S1A151M020BC
150PF 10V Capacitor 60-C0402X6S1A151M020BC
CAP CER 150PF 10V X6S 01005 Product overview: C0402X6S1A151M020BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402X6S1A151M020 BC can be used for catalog matching and distributor lookup.

CAP CER 150PF 10V X6S 01005 Product overview: C0402X6S1A151M020BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402X6S1A151M020BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number C0402X6S1A151M020BC 445-13544-1-ND 60-C0402X6S1A151M020BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 150PF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P10G471J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details