TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0402X6S0G151K020BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0402X6S0G151K020BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0402X6S0G151K020BC
Multilayer Ceramic Chip Capacitor C0402X6S0G151K020BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13519-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13519-2-ND
Ceramic Capacitors 445-13519-2-ND
150pF ±10% 4V Ceramic Capacitor X6S 01005 (0402 Metric)

150pF ±10% 4V Ceramic Capacitor X6S 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402X6S0G151K020BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402X6S0G151K020BC
Ceramic Capacitors C0402X6S0G151K020BC
CAP CER 150PF 4V X6S 01005

CAP CER 150PF 4V X6S 01005

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0402X6S0G151K020BC 445-13519-2-ND C0402X6S0G151K020BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details