TDK U.S.A. Corporation Ceramic Capacitors C0402X5R0J103K020BC

Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-5515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5515-2-ND
Ceramic Capacitors 445-5515-2-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 6.3V Capacitor
60-C0402X5R0J103K020BC
10000PF 6.3V Capacitor 60-C0402X5R0J103K020BC
CAP CER 10000PF 6.3V X5R 01005 Product overview: C0402X5R0J103K020BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402X5R0J103K020 BC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 6.3V X5R 01005 Product overview: C0402X5R0J103K020BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402X5R0J103K020BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0402X5R0J103K020BC - 1026897-C0402X5R0J103K020BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0402X5R0J103K020BC
1026897-C0402X5R0J103K020BC
Ceramic Capacitors - C0402X5R0J103K020BC 1026897-C0402X5R0J103K020BC
Manufacturer: TDK Corporation Win Source Part Number: 1026897-C0402X5R0J10 3K020BC Packaging: Reel - TR Features: Low ESL Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.009" (0.22mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 85°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1026897-C0402X5R0J103K020BC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.009" (0.22mm)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 0.01Uf, 6.3V, X5R, 01005; Capacitance Tdk - 04X3183 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 6.3V, X5R, 01005; Capacitance Tdk
04X3183
Ceramic Capacitor, 0.01Uf, 6.3V, X5R, 01005; Capacitance Tdk 04X3183
CERAMIC CAPACITOR, 0.01UF, 6.3V, X5R, 01005; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Width:0.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 6.3V, X5R, 01005; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Width:0.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-5515-2-ND 60-C0402X5R0J103K020BC 1026897-C0402X5R0J103K020BC 04X3183
Product Name Ceramic Capacitors 10000PF 6.3V Capacitor Ceramic Capacitors - C0402X5R0J103K020BC Ceramic Capacitor, 0.01Uf, 6.3V, X5R, 01005; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitor - 380LX121M450J012 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers