TDK U.S.A. Corporation Ceramic Capacitors C0402JB1A332M020BC

Description
3300pF ±20% 10V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet
Description
3300pF ±20% 10V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10629-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10629-2-ND
Ceramic Capacitors 445-10629-2-ND
3300pF ±20% 10V Ceramic Capacitor JB 01005 (0402 Metric)

3300pF ±20% 10V Ceramic Capacitor JB 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402JB1A332M020BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402JB1A332M020BC
Ceramic Capacitors C0402JB1A332M020BC
CAP CER 3300PF 10V JB 01005

CAP CER 3300PF 10V JB 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10629-2-ND C0402JB1A332M020BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers