TDK U.S.A. Corporation Ceramic Capacitors C0402JB0J682M020BC

Description
6800pF ±20% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10621-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10621-2-ND
Ceramic Capacitors 445-10621-2-ND
6800pF ±20% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)

6800pF ±20% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402JB0J682M020BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402JB0J682M020BC
Ceramic Capacitors C0402JB0J682M020BC
CAP CER 6800PF 6.3V JB 01005

CAP CER 6800PF 6.3V JB 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10621-2-ND C0402JB0J682M020BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details