TDK U.S.A. Corporation Ceramic Capacitors C0402JB0J103K020BC

Description
10000pF ±10% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10610-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10610-2-ND
Ceramic Capacitors 445-10610-2-ND
10000pF ±10% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)

10000pF ±10% 6.3V Ceramic Capacitor JB 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402JB0J103K020BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402JB0J103K020BC
Ceramic Capacitors C0402JB0J103K020BC
CAP CER 10000PF 6.3V JB 01005

CAP CER 10000PF 6.3V JB 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10610-2-ND C0402JB0J103K020BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers