TDK U.S.A. Corporation Ceramic Capacitors C0402JB0G472M020BC

Description
4700pF ±20% 4V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 4V Ceramic Capacitor JB 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10605-2-ND
Ceramic Capacitors 445-10605-2-ND
4700pF ±20% 4V Ceramic Capacitor JB 01005 (0402 Metric)

4700pF ±20% 4V Ceramic Capacitor JB 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402JB0G472M020BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402JB0G472M020BC
Ceramic Capacitors C0402JB0G472M020BC
CAP CER 4700PF 4V JB 01005

CAP CER 4700PF 4V JB 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10605-2-ND C0402JB0G472M020BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details