TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0402CH1C040C020BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0402CH1C040C020BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0402CH1C040C020BC
Multilayer Ceramic Chip Capacitor C0402CH1C040C020BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10556-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10556-2-ND
Ceramic Capacitors 445-10556-2-ND
4pF ±0.25pF 16V Ceramic Capacitor CH 01005 (0402 Metric)

4pF ±0.25pF 16V Ceramic Capacitor CH 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402CH1C040C020BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402CH1C040C020BC
Ceramic Capacitors C0402CH1C040C020BC
CAP CER 4PF 16V CH 01005

CAP CER 4PF 16V CH 01005

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0402CH1C040C020BC 445-10556-2-ND C0402CH1C040C020BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-6 microF 4.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers