TDK U.S.A. Corporation Ceramic Capacitors C0402C0G1C101G

Description
100pF ±2% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
100pF ±2% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7200-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7200-2-ND
Ceramic Capacitors 445-7200-2-ND
100pF ±2% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

100pF ±2% 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-7200-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details