TDK U.S.A. Corporation Ceramic Capacitors C0402C0G1C0R4W

Description
0.4pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7150-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7150-1-ND
Ceramic Capacitors 445-7150-1-ND
0.4pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

0.4pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7150-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7150-2-ND
Ceramic Capacitors 445-7150-2-ND
0.4pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

0.4pF ±0.05pF 16V Ceramic Capacitor C0G, NP0 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C0G1C0R4W - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C0G1C0R4W
Ceramic Capacitors C0402C0G1C0R4W
CAP CER 0.4PF 16V C0G 01005

CAP CER 0.4PF 16V C0G 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-7150-1-ND C0402C0G1C0R4W
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers