TDK U.S.A. Corporation Photodiodes BCS5030G1

Description
Photodiode 580nm 2012 (5030 Metric)
Request a Quote Datasheet
Description
Photodiode 580nm 2012 (5030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 445-2590-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
445-2590-2-ND
Photodiodes 445-2590-2-ND
Photodiode 580nm 2012 (5030 Metric)

Photodiode 580nm 2012 (5030 Metric)

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - BCS5030G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
BCS5030G1
Sensors, Transducers - Optical Sensors - Photodiodes BCS5030G1
SENSOR PHOTODIODE 580NM 2012

SENSOR PHOTODIODE 580NM 2012

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 445-2590-2-ND BCS5030G1
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 350 to 750 nm (3500 to 7500 Å)
Peak Sensitivity Wavelength 580 nm (5800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8664-05K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 3.3 in., 800-1650 nm - 819C-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Custom Silicon Photodiode -  - Quantum Devices, Inc.
Quantum Devices, Inc.
Specs
Photodiode Type PN Photodiode
Photodiode Material Silicon
View Details