TDK Corporation Optical Sensors - Optical Sensors - Photodiodes - BCS1210A1L BCS1210A1L

Description
Manufacturer: TDK Corporation Win Source Part Number: 111648-BCS1210A1L Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 1V Wavelength: 580nm Spectral Range: 350nm to 750nm Current - Dark (Typ): 4nA Active Area: 0.1925mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 111648-BCS1210A1L Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 1V Wavelength: 580nm Spectral Range: 350nm to 750nm Current - Dark (Typ): 4nA Active Area: 0.1925mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BCS1210A1L - 111648-BCS1210A1L - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BCS1210A1L
111648-BCS1210A1L
Optical Sensors - Optical Sensors - Photodiodes - BCS1210A1L 111648-BCS1210A1L
Manufacturer: TDK Corporation Win Source Part Number: 111648-BCS1210A1L Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Reverse (Vr) (Max): 1V Wavelength: 580nm Spectral Range: 350nm to 750nm Current - Dark (Typ): 4nA Active Area: 0.1925mm2 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 111648-BCS1210A1L
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - DC Reverse (Vr) (Max): 1V
Wavelength: 580nm
Spectral Range: 350nm to 750nm
Current - Dark (Typ): 4nA
Active Area: 0.1925mm2
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 111648-BCS1210A1L
Product Name Optical Sensors - Optical Sensors - Photodiodes - BCS1210A1L
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
5 suppliers
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details