TDK U.S.A. Corporation Fixed Inductors BCL322520RT-6R8M-D

Description
6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-6R8M-DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-6R8M-DCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-6R8M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.87A 180mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 2.8A Tdk - 62AK3698 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 2.8A Tdk
62AK3698
Power Inductor, 6.8Uh, Shielded, 2.8A Tdk 62AK3698
POWER INDUCTOR, 6.8UH, SHIELDED, 2.8A

POWER INDUCTOR, 6.8UH, SHIELDED, 2.8A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-6R8M-DTR-ND 62AK3698
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 2.8A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125974 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Q Factor 30
View Details
Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details