TDK U.S.A. Corporation Fixed Inductors BCL322520RT-680M-D

Description
68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-680M-DCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-680M-DTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-680M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 620mA 1.63Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 68Uh, Shielded, 840A Tdk - 62AK3699 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, Shielded, 840A Tdk
62AK3699
Power Inductor, 68Uh, Shielded, 840A Tdk 62AK3699
POWER INDUCTOR, 68UH, SHIELDED, 840A

POWER INDUCTOR, 68UH, SHIELDED, 840A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-680M-DCT-ND 62AK3699
Product Name Fixed Inductors Power Inductor, 68Uh, Shielded, 840A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 116 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers