TDK U.S.A. Corporation Fixed Inductors BCL322520RT-3R3M-D

Description
3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322520RT-3R3M-DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-3R3M-DCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322520RT-3R3M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 2.99A 78mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 3.91A Tdk - 62AK3694 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 3.91A Tdk
62AK3694
Power Inductor, 3.3Uh, Shielded, 3.91A Tdk 62AK3694
POWER INDUCTOR, 3.3UH, SHIELDED, 3.91A

POWER INDUCTOR, 3.3UH, SHIELDED, 3.91A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322520RT-3R3M-DTR-ND 62AK3694
Product Name Fixed Inductors Power Inductor, 3.3Uh, Shielded, 3.91A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N6 0402DC-5N6XJRW , 0402DC-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details