TDK U.S.A. Corporation Fixed Inductors BCL322515RT-6R8M-D

Description
6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-BCL322515RT-6R8M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-6R8M-DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-6R8M-DCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)

6.8µH Shielded Wirewound Inductor 1.79A 210mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Wirewound Inductor, 6.8Uh, 1.79A, 1210 Rohs Compliant Tdk - 28AK6191 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 6.8Uh, 1.79A, 1210 Rohs Compliant Tdk
28AK6191
Wirewound Inductor, 6.8Uh, 1.79A, 1210 Rohs Compliant Tdk 28AK6191
WIREWOUND INDUCTOR, 6.8UH, 1.79A, 1210 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 6.8UH, 1.79A, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-BCL322515RT-6R8M-DDKR-ND 28AK6191
Product Name Fixed Inductors Wirewound Inductor, 6.8Uh, 1.79A, 1210 Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details