TDK U.S.A. Corporation Inductor and Choke BCL322515RT-150M-D

Description
INDUCTORS FOR POWER CIRCUITS, AU Product overview: BCL322515RT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BCL322515RT-150M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCTORS FOR POWER CIRCUITS, AU Product overview: BCL322515RT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BCL322515RT-150M- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-BCL322515RT-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-BCL322515RT-150M-D
Inductor and Choke 71-BCL322515RT-150M-D
INDUCTORS FOR POWER CIRCUITS, AU Product overview: BCL322515RT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BCL322515RT-150M- D can be used for catalog matching and distributor lookup.

INDUCTORS FOR POWER CIRCUITS, AU Product overview: BCL322515RT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BCL322515RT-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1038045-BCL322515RT-150M-D
Inductors, Coils, Chokes - Fixed Inductors 1038045-BCL322515RT-150M-D
Win Source Part Number: 1038045-BCL322515RT- 150M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: BCL Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 1210 (3225 Metric) DC Resistance (DCR): 480mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.19 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-BCL322515RT-150M -DTR,445-BCL322515RT -150M-DCT,445-BCL322 515RT-150M-DDKR Current - Saturation (Isat): 980mA

Win Source Part Number: 1038045-BCL322515RT-150M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: BCL
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: 1210 (3225 Metric)
DC Resistance (DCR): 480mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.19 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-BCL322515RT-150M-DTR,445-BCL322515RT-150M-DCT,445-BCL322515RT-150M-DDKR
Current - Saturation (Isat): 980mA

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-150M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.19A 480mOhm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 1.19A 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-150M-DCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.19A 480mOhm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 1.19A 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-BCL322515RT-150M-DTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.19A 480mOhm Max 1210 (3225 Metric)

15µH Shielded Wirewound Inductor 1.19A 480mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Wirewound Inductor, 15Uh, 1.19A, 1210 Rohs Compliant Tdk - 28AK6186 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 15Uh, 1.19A, 1210 Rohs Compliant Tdk
28AK6186
Wirewound Inductor, 15Uh, 1.19A, 1210 Rohs Compliant Tdk 28AK6186
WIREWOUND INDUCTOR, 15UH, 1.19A, 1210 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 15UH, 1.19A, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BCL322515RT-150M-D 1038045-BCL322515RT-150M-D 445-BCL322515RT-150M-DDKR-ND 28AK6186
Product Name Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Wirewound Inductor, 15Uh, 1.19A, 1210 Rohs Compliant Tdk
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8120 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2400 to ? microH
View Details
3 suppliers